Audio Control Type | Click / Pop Suppressor |
---|---|
Supply Voltage Range | 2.5V to 4.6V |
Audio IC Case Style | DSBGA |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TS3A226EYFFR?
Additional datasheets, footprints and schematics for TS3A226EYFFR are listed on our Part Details page. You can also find images and similar parts to TS3A226EYFFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A226EYFFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A226EYFFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A226EYFFR fall under?
The TS3A226EYFFR is listed under Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TS3A226EYFFR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A226EYFFR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A226EYFFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TS3A226EYFFR have stock available?
There is no stock from authorised distributors for TS3A226EYFFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A226EYFFR often in real-time on the comparison pages.
What if I can't find stock of TS3A226EYFFR?
You can fill out our help required form which you can use to request a quote for TS3A226EYFFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.