Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TS3A226AE |
Kit Application Type | Audio |
Application Sub Type | Audio Headset Switch |
Kit Contents | Eval Board TS3A226AE |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ground FET Switches Microphone Line Switches Supports FM Signal Transmission Through Ground FETs |
Where can I find additional details, specifications and documents for a TS3A226AEEVM?
Additional datasheets, footprints and schematics for TS3A226AEEVM are listed on our Part Details page. You can also find images and similar parts to TS3A226AEEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3A226AEEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3A226AEEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3A226AEEVM fall under?
The TS3A226AEEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TS3A226AEEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3A226AEEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TS3A226AEEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3A226AEEVM have stock available?
There is no stock from authorised distributors for TS3A226AEEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3A226AEEVM often in real-time on the comparison pages.
What if I can't find stock of TS3A226AEEVM?
You can fill out our help required form which you can use to request a quote for TS3A226AEEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.