Status: | Active |
---|---|
Series: | TS391 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
2,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
25,931
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
18,287
in stock
|
Buy Now | |
element14
from US$0.37
|
18,287
in stock
|
Buy Now | |
Farnell
from US$0.26
|
18,287
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
9,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide single supply voltage range or dual supplies 2 V to 36 V or ± 1 V to ± 18 V |
Very low supply current (0.2 mA) independent of supply voltage (1 mW / comparator at 5 V) |
Low input bias current: 25 nA typ. |
Low input offset current: ± 5 nA typ. |
Low input offset voltage: ± 2 mV max. for TS391A |
Input common-mode voltage range includes ground |
Low output saturation voltage: 250 mV typ. (Io= 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, CMOS compatible outputs |
Product Specifications |
---|
DS1551 Low-power single voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Aec-Q100, Sot-23-5 | Newark Electronics |
COMPARATOR, AEC-Q100, SOT-23-5 | element14 |
TS391 Series 36 V 250 nA SMT Low-Power Single Voltage Comparator - SOT-23-5 | Future Electronics |
Voltage Comparator Single Bipolar 2V to 36V/±1V to ±18V 5-Pin SOT-23 T/R | Avnet America |
ST TS391RILT | RS |
Voltage Comparator Single Bipolar 2V to 36V/�1V to �18V 5-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS391RILT?
Additional datasheets, footprints and schematics for TS391RILT are listed on our Part Details page. You can also find images and similar parts to TS391RILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS391RILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS391RILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS391RILT fall under?
The TS391RILT is listed under Amplifiers and Comparators > Comparators > Automotive Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS391RILT when available in the Automotive Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS391RILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS391RILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS391RILT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TS391RILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS391RILT often in real-time on the comparison pages.
What if I can't find stock of TS391RILT?
You can fill out our help required form which you can use to request a quote for TS391RILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.