Status: | Active |
---|---|
Series: | TS374 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
3,519
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
3,519
in stock
|
Buy Now | |
element14
from US$0.67
|
3,519
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
23
in stock
|
Buy Now | |
Kruse
-
|
175,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
FAST RESPONSE TIME : 200ns TYP FOR TTL LEVEL INPUT STEP |
HIGH INPUT IMPEDANCE : 1012Ωtyp |
LOW OUTPUT SATURATION VOLTAGE 150mV TYP |
INPUT COMMON-MODE VOLTAGE RANGE INCLUDES GND |
WIDE SINGLE SUPPLY RANGE OR DUAL SUPPLIES 3V TO 16V OR ±1.5V TO ±8V |
EXTREMELY LOW INPUT BIAS CURRENT : 1pA typ |
VERY LOW SUPPLY CURRENT: 0.1mA/COMP INDEPENDENT OF SUPPLY VOLTAGE |
LOW INPUT OFFSET VOLTAGE |
OUTPUT COMPATIBLE WITH TTL, MOS AND CMOS |
EXTREMELY LOW INPUT OFFSET CURRENTS : 1pA typ |
Product Specifications |
---|
DS0828 LOW POWER QUAD CMOS VOLTAGE COMPARATOR |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS374 Series 16 V 100 pA Low Power Quad CMOS Voltage Comparator - SOIC-14 | Future Electronics |
Analogue Comparator, Quad, Cmos, 4, 200 Ns, 3V To 16V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics TS374IDT | Newark Electronics |
COMPARATOR, QUAD, MICROPWR, 14 | element14 |
IC: comparator | Transfer Multisort Elektronik |
IC AMP COMP TS374 SOIC-14 | Kruse |
Comparator Quad �8V/16V 14-Pin SOIC T/R | EBV Elektronik |
Comparator Quad ±8V/16V 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS374IDT?
Additional datasheets, footprints and schematics for TS374IDT are listed on our Part Details page. You can also find images and similar parts to TS374IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS374IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS374IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS374IDT fall under?
The TS374IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS374IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS374IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS374IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS374IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS374IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS374IDT often in real-time on the comparison pages.
What if I can't find stock of TS374IDT?
You can fill out our help required form which you can use to request a quote for TS374IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.