Status: | Active |
---|---|
Series: | TS372 |
RoHS: | Compliant |
Wide single supply range or dual supplies 3 V to 16 V or ±1.5 V to ±8 V |
Very low supply current: 0.1 mA/comparator independent of supply voltage |
Extremely low input bias current: 1 pA typ |
Extremely low input offset currents: 1 pA typ |
Low input offset voltage |
Input common-mode voltage range includes GND |
Low output saturation voltage 150 mV typical |
Output compatible with TTL, MOS and CMOS |
High input impedance: 1012Ω typical |
Fast response time: 200 ns typ for TTL level input step |
Product Specifications |
---|
DS0827 Low power dual CMOS voltage comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparator Dual �8V/16V 8-Pin SO N T/R | EBV Elektronik |
TS372 Series 16 V 100 pA Low Power Dual CMOS Voltage Comparator - SOIC-8 | Future Electronics |
Comparator Dual ±8V/16V 8-Pin SO N T/R | Avnet America |
COMPARATOR, DUAL, MICROPWR, 8 | Farnell |
Where can I find additional details, specifications and documents for a TS372IDT?
Additional datasheets, footprints and schematics for TS372IDT are listed on our Part Details page. You can also find images and similar parts to TS372IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS372IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS372IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS372IDT fall under?
The TS372IDT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS372IDT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS372IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS372IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS372IDT have stock available?
Authorised distributors including EBV Elektronik, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for TS372IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS372IDT often in real-time on the comparison pages.
What if I can't find stock of TS372IDT?
You can fill out our help required form which you can use to request a quote for TS372IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.