Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 600ns |
Supply Voltage Range | ± 1.5V to ± 8V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | SOIC |
Base Number | 372 |
Comparator Features | Dual low Power CMOS |
IC Generic Number | 372 |
IC Temperature Range | Commercial |
Logic Function Number | 372 |
No.Comparators | 2 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 150µA |
Supply Voltage Max | 16V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
COMPARATOR, DUAL, MICROPWR, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a TS372CD?
Additional datasheets, footprints and schematics for TS372CD are listed on our Part Details page. You can also find images and similar parts to TS372CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS372CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS372CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS372CD fall under?
The TS372CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS372CD when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS372CD you can contact the distributor directly for product support, shipping queries etc.
Is the TS372CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS372CD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS372CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS372CD often in real-time on the comparison pages.
What if I can't find stock of TS372CD?
You can fill out our help required form which you can use to request a quote for TS372CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.