Comparator Type | General Purpose |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 2.3µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | SOIC |
Comparator Features | Micropower Push-Pull Output |
Output Compatibility | CMOS |
Supply Current | 9µA |
Termination Type | Surface Mount Device |
COMPARATOR, DUAL, MICROPWR, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a TS3702ID?
Additional datasheets, footprints and schematics for TS3702ID are listed on our Part Details page. You can also find images and similar parts to TS3702ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3702ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3702ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3702ID fall under?
The TS3702ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS3702ID when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3702ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS3702ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3702ID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS3702ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3702ID often in real-time on the comparison pages.
What if I can't find stock of TS3702ID?
You can fill out our help required form which you can use to request a quote for TS3702ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.