Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
15,865
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
26,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
15,865
in stock
|
Buy Now | |
element14
from US$0.27
|
15,865
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
8,307
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 950mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
Base Number | 480 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 5% |
Output Current Max | 0.1A |
Output Voltage | 3.3V |
Output Voltage Max | 3.43V |
Output Voltage Min | 3.17V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 3.8V |
Supply Voltage Max | 30V |
Supply Voltage Min | 4.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
LDO U-Reg +3,3V 0,1A SOT23 | Schukat Electronic |
V Reg Ldo Low Q Curr 3.3V, Sot-23-3 | Newark Electronics |
V REG LDO LOW Q CURR 3.3V, SOT-23-3 | element14 |
Taiwan Semiconductor LDO Voltage Regulator 3.3V 100mA SOT-23 | Distrelec |
LDO Voltage Regulators 100MA 3.3V LOW QUIES CENT CURRENT LDO | Future Electronics |
LDO Regulator Pos 3.3V 100mA 3-Pin SOT-23 Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS3480CX33 RFG?
Additional datasheets, footprints and schematics for TS3480CX33 RFG are listed on our Part Details page. You can also find images and similar parts to TS3480CX33 RFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3480CX33 RFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3480CX33 RFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3480CX33 RFG fall under?
The TS3480CX33 RFG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS3480CX33 RFG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3480CX33 RFG you can contact the distributor directly for product support, shipping queries etc.
Is the TS3480CX33 RFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3480CX33 RFG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TS3480CX33 RFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3480CX33 RFG often in real-time on the comparison pages.
What if I can't find stock of TS3480CX33 RFG?
You can fill out our help required form which you can use to request a quote for TS3480CX33 RFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.