Status: | Unknown |
---|---|
Series: | TS3431 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
21,000
in stock
|
Buy Now | |
element14
from US$0.30
|
8,314
in stock
|
Buy Now | |
Farnell
from US$0.28
|
8,314
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TS3431 Series |
Reference Voltage | 1.24V to 24V |
Initial Accuracy | 0.25% |
Temperature Coefficient | ± 100ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 0.5% |
Base Number | 3431 |
Cathode Current Ik Max | 100mA |
Cathode Voltage Vka Max | 24V |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 100mA |
Output Voltage Max | 24V |
Reference Volt Tolerance ±% | 0.5% |
Reference Voltage Tolerance | 3mV |
Temperature Coeff. + | 100ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.5% |
Topology | Shunt Programmable |
Voltage Regulator Type | Adjustable |
TS3431 Series 1.24 to 24V 0.25% Adj. Programmable Shunt Voltage Reference-SOT-23 | Future Electronics |
VOLTAGE REF, SHUNT, 1.24V-24V, SOT-23-3 | element14 |
Volt Ref, Shunt, 1.24-24V, 125Deg C | Newark Electronics |
TS3431CILT,Voltage reference,adj,100mA | RS |
V-Ref Adjustable 1.24V to 24V 100mA 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS3431CILT?
Additional datasheets, footprints and schematics for TS3431CILT are listed on our Part Details page. You can also find images and similar parts to TS3431CILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3431CILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3431CILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3431CILT fall under?
The TS3431CILT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS3431CILT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3431CILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3431CILT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3431CILT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for TS3431CILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3431CILT often in real-time on the comparison pages.
What if I can't find stock of TS3431CILT?
You can fill out our help required form which you can use to request a quote for TS3431CILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.