Status: | Active |
---|---|
Series: | TS334 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
15,000
in stock
|
Buy Now | |
element14
from US$0.74
|
3,860
in stock
|
Buy Now | |
Farnell
from US$0.64
|
3,860
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Supply operation from 1.6 V to 5 V |
Low current consumption: 20 μA |
Rail-to-rail inputs |
Wide temperature range: -40 °C to +125 °C |
Low output saturation voltage |
Low propagation delay: 210 ns |
Open-drain output |
ESD tolerance: 2 kV HBM/200 V MM |
SMD packages |
Automotive qualified |
Product Specifications |
---|
DS6763 Micropower low-voltage, rail-to-rail comparators |
Application Notes |
---|
AN4071 Introduction to comparators, their parameters and basic applications |
AN4368 Signal conditioning for pyroelectric passive infrared (PIR) sensors |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Comparators Rohs Compliant: Yes |Stmicroelectronics TS334IPT | Newark Electronics |
Comparator Quad R-R I/P ±2.5V/5V 14-Pin TSSOP T/R | Avnet America |
TSSOP14/A°/MICROPOW RAILTORAIL COMPRATOR | element14 |
STMicroelectronics, TS334IPT | RS |
Comparator Quad R-R I/P �2.5V/5V 14-Pin TSSOP T/R | Avnet Silica |
TS334 Series 5 V 40 nA Micropower Low-Voltage Rail-to-Rail Comparator - TSSOP-14 | Future Electronics |
Where can I find additional details, specifications and documents for a TS334IPT?
Additional datasheets, footprints and schematics for TS334IPT are listed on our Part Details page. You can also find images and similar parts to TS334IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS334IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS334IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS334IPT fall under?
The TS334IPT is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS334IPT when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS334IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TS334IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS334IPT have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for TS334IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS334IPT often in real-time on the comparison pages.
What if I can't find stock of TS334IPT?
You can fill out our help required form which you can use to request a quote for TS334IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.