Status: | Active |
---|---|
Series: | TS332 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
3,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
3,273
in stock
|
Buy Now | |
element14
from US$0.61
|
3,273
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply operation from 1.6 V to 5 V |
Low current consumption: 20 μA |
Rail-to-rail inputs |
Wide temperature range: -40 °C to +125 °C |
Low output saturation voltage |
Low propagation delay: 210 ns |
Open-drain output |
ESD tolerance: 2 kV HBM/200 V MM |
SMD packages |
Automotive qualified |
Product Specifications |
---|
DS6763 Micropower low-voltage, rail-to-rail comparators |
Application Notes |
---|
AN4071 Introduction to comparators, their parameters and basic applications |
AN4368 Signal conditioning for pyroelectric passive infrared (PIR) sensors |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Micropower Comparator, Mini Soic-8 | Newark Electronics |
MICROPOWER COMPARATOR, MINI SOIC-8 | element14 |
Comparator Dual R-R I/P �2.5V/5V 8-Pin MSOP T/R | EBV Elektronik |
MSOP/TSSOP 8 BODY3.00 PITCH0.65 | Future Electronics |
Comparator Dual R-R I/P ±2.5V/5V 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS332IST?
Additional datasheets, footprints and schematics for TS332IST are listed on our Part Details page. You can also find images and similar parts to TS332IST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS332IST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS332IST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS332IST fall under?
The TS332IST is listed under Amplifiers and Comparators > Comparators > Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS332IST when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS332IST you can contact the distributor directly for product support, shipping queries etc.
Is the TS332IST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS332IST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for TS332IST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS332IST often in real-time on the comparison pages.
What if I can't find stock of TS332IST?
You can fill out our help required form which you can use to request a quote for TS332IST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.