Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.15% |
Temperature Coefficient | 8ppm/°C |
Voltage Reference Case Style | QFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Volt Ref, Series - Fixed, 1.25V | Newark Electronics |
VOLTAGE REFERENCE, SERIES, 1.25V, QFN-8 | element14 |
V-Ref Precision 1.25V 5mA 8-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS3312AQPR?
Additional datasheets, footprints and schematics for TS3312AQPR are listed on our Part Details page. You can also find images and similar parts to TS3312AQPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3312AQPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3312AQPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3312AQPR fall under?
The TS3312AQPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS3312AQPR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3312AQPR you can contact the distributor directly for product support, shipping queries etc.
Is the TS3312AQPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS3312AQPR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for TS3312AQPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3312AQPR often in real-time on the comparison pages.
What if I can't find stock of TS3312AQPR?
You can fill out our help required form which you can use to request a quote for TS3312AQPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.