Status: | Active |
---|---|
Series: | TS3021A |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
2,639
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
81,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
2,639
in stock
|
Buy Now | |
element14
from US$0.96
|
2,639
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Propagation delay: 38 ns |
Low current consumption: 73 µA |
Rail-to-rail inputs |
Push-pull outputs |
Supply operation from 1.8 to 5 V |
Wide temperature range: -40 °C to 125 °C |
High ESD tolerance: 5 kV HBM, 300 V MM |
Latch-up immunity: 200 mA |
SMD packages |
Automotive qualification |
Product Specifications |
---|
DS4807 Rail-to-rail 1.8 V high-speed comparator |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS3021A Series 5 V Rail-to-Rail High-Speed Comparator - SOT-23-5 | Future Electronics |
Comparator, High Speed, Single, Sot-23-5 | Newark Electronics |
COMPARATOR, HIGH SPEED, SINGLE, SOT-23-5 | element14 |
Comparator, High Speed, 1 Channels, 1.8 V to 5 V, 5 Pins, SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a TS3021AILT?
Additional datasheets, footprints and schematics for TS3021AILT are listed on our Part Details page. You can also find images and similar parts to TS3021AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS3021AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS3021AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS3021AILT fall under?
The TS3021AILT is listed under Amplifiers and Comparators > Comparators > High-Speed Comparators.
Can I view similar or alternative parts?
You can view similar parts to TS3021AILT when available in the High-Speed Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS3021AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS3021AILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS3021AILT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS3021AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS3021AILT often in real-time on the comparison pages.
What if I can't find stock of TS3021AILT?
You can fill out our help required form which you can use to request a quote for TS3021AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.