TS30011-M033QFNR Semtech Corporation Parts by Semtech Corporation

DC/DC CONV SYNC BUCK 1MHZ 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.88


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.92
3,300
Buy Now
Logo for element14 element14 US$1.13
3,274
Buy Now
Logo for Newark Electronics Newark Electronics US$0.88
-
Buy Now
Logo for Avnet America Avnet America US$0.92
-
Buy Now
Logo for Symmetry Electronics Symmetry Electronics US$0.88
-
Buy Now
Logo for Richardson RFPD Richardson RFPD -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 24V
DC / DC Converter IC Case QFN
No. of Pins 16Pins
Output Current 1A
Switching Frequency 1MHz

Alternative Descriptions

TS30011 Series 3.3 V 1 A Fixed Synchronous Buck DC/DC Converter - QFN-16 | Future Electronics
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C | Farnell
1Mhz Dc/Dc Buck, 1A- Fg |Semtech TS30011-M033QFNR | Newark Electronics
Conv DC-DC 4.5V to 24V Step Down Single-Out 3.3V 1A 16-Pin DFN EP | Avnet America
1MHz DC/DC buck, 1A- FG | Symmetry Electronics
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS30011-M033QFNR?

Additional datasheets, footprints and schematics for TS30011-M033QFNR are listed on our Part Details page. You can also find images and similar parts to TS30011-M033QFNR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS30011-M033QFNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS30011-M033QFNR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS30011-M033QFNR fall under?

The TS30011-M033QFNR is listed under Semtech Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TS30011-M033QFNR when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS30011-M033QFNR you can contact the distributor directly for product support, shipping queries etc.

Is the TS30011-M033QFNR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS30011-M033QFNR have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TS30011-M033QFNR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS30011-M033QFNR often in real-time on the comparison pages.

What if I can't find stock of TS30011-M033QFNR?

You can fill out our help required form which you can use to request a quote for TS30011-M033QFNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay