Status: | Unknown |
---|---|
Series: | MicroSD Card Series |
RoHS: | Unknown |
Blank Media Flash Memory Type | MicroSD Card |
---|---|
Memory Capacity | 2GB |
Product Range | MicroSD Card Series |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | Flash |
Module Interface | Serial |
MICRO SD-CARD 2GB 14 NM | Rutronik |
2GB Micro SD Flash memory card | RS |
Flash Memory Card, Microsd, 2 Gb Rohs Compliant: Yes |Transcend TS2GUSDC | Newark Electronics |
CARD, SD, MICRO, 2GB | element14 |
2GB MICROSD CARD, 11MM X 15MM X 1MM | Avnet Asia |
Where can I find additional details, specifications and documents for a TS2GUSDC?
Additional datasheets, footprints and schematics for TS2GUSDC are listed on our Part Details page. You can also find images and similar parts to TS2GUSDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2GUSDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2GUSDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2GUSDC fall under?
The TS2GUSDC is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to TS2GUSDC when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2GUSDC you can contact the distributor directly for product support, shipping queries etc.
Is the TS2GUSDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2GUSDC have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TS2GUSDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2GUSDC often in real-time on the comparison pages.
What if I can't find stock of TS2GUSDC?
You can fill out our help required form which you can use to request a quote for TS2GUSDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.