Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blank Media Flash Memory Type | SD Card |
---|---|
Memory Capacity | 2GB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Type | Flash |
Module Interface | Serial |
SD-CARD 2GB | Rutronik |
2GB SD Flash memory card | RS |
CARD, SD, 2GB | Farnell |
Flash Memory Card, Sd, 2 Gb Rohs Compliant: Yes |Transcend TS2GSDC | Newark Electronics |
Where can I find additional details, specifications and documents for a TS2GSDC?
Additional datasheets, footprints and schematics for TS2GSDC are listed on our Part Details page. You can also find images and similar parts to TS2GSDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2GSDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2GSDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2GSDC fall under?
The TS2GSDC is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to TS2GSDC when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2GSDC you can contact the distributor directly for product support, shipping queries etc.
Is the TS2GSDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2GSDC have stock available?
Authorised distributors including Rutronik, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TS2GSDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2GSDC often in real-time on the comparison pages.
What if I can't find stock of TS2GSDC?
You can fill out our help required form which you can use to request a quote for TS2GSDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.