Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
8,018
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
11,925
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
8,018
in stock
|
Buy Now | |
element14
from US$0.73
|
8,018
in stock
|
Buy Now | |
Micros
from US$0.83
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
128
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 600mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
LDO U-Reg +3,3V 1A SOT223 | Schukat Electronic |
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C | element14 |
Positive Voltage Regulator, LDO, 3.3V, 1A, 3%, 0.6V dropout, -40÷125°C | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
1A 3.3V ULTRA LOW DROPOUT VOLTAGE REGULATOR | Future Electronics |
LDO Regulator Pos 3.3V 1A 4-Pin SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TS2940CW33 RPG?
Additional datasheets, footprints and schematics for TS2940CW33 RPG are listed on our Part Details page. You can also find images and similar parts to TS2940CW33 RPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2940CW33 RPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2940CW33 RPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2940CW33 RPG fall under?
The TS2940CW33 RPG is listed under Taiwan Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to TS2940CW33 RPG when available in the Taiwan Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2940CW33 RPG you can contact the distributor directly for product support, shipping queries etc.
Is the TS2940CW33 RPG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2940CW33 RPG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for TS2940CW33 RPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2940CW33 RPG often in real-time on the comparison pages.
What if I can't find stock of TS2940CW33 RPG?
You can fill out our help required form which you can use to request a quote for TS2940CW33 RPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.