Status: | Unknown |
---|---|
Series: | 5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 26V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | 5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 2937 |
Device Marking | TS2937CZ-5.0 C0 |
External Depth | 4.826mm |
External Length / Height | 29.62mm |
External Width | 10.5mm |
IC Package (Case style) | TO-220 |
Input Voltage | 26V |
Lead Spacing | 2.715mm |
No. of Outputs | 1Outputs |
Operating Temperature Range | -20°C to +85°C |
Operating Voltage Tolerance + | 1% |
Output Current Max | 0.5A |
Output Voltage Nom. | 5V |
Primary Input Voltage | 6V |
Supply Voltage Max | 26V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Fixed LDO |
IC, V REG LDO +5.0V, 2937, TO-220-3 | element14 |
LDO U-Reg +5,0V 0,5A TO220 | Schukat Electronic |
500mA Ultra Low Dropout Voltage Regulator | Future Electronics |
LDO Regulator Pos 5V 500mA 3-Pin TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a TS2937CZ50 C0G?
Additional datasheets, footprints and schematics for TS2937CZ50 C0G are listed on our Part Details page. You can also find images and similar parts to TS2937CZ50 C0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2937CZ50 C0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2937CZ50 C0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2937CZ50 C0G fall under?
The TS2937CZ50 C0G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TS2937CZ50 C0G when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2937CZ50 C0G you can contact the distributor directly for product support, shipping queries etc.
Is the TS2937CZ50 C0G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2937CZ50 C0G have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Future Electronics and Avnet America have stock available or on a lead time for TS2937CZ50 C0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2937CZ50 C0G often in real-time on the comparison pages.
What if I can't find stock of TS2937CZ50 C0G?
You can fill out our help required form which you can use to request a quote for TS2937CZ50 C0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.