TS27M2AIDT Operational Amplifiers (Op Amps) by STMicroelectronics

Micropower, high voltage CMOS op-amp

Status: Active
Series: TS27M2A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices are low cost, low power dual operational amplifiers designed to operate with single or dual supplies. These operational amplifiers use the ST silicon gate CMOS process allowing an excellent consumption-speed ratio. These series are ideally suited for low consumption applications. Three power consumptions are available allowing to have always the best consumption-speed ratio: I CC = 10µA/amp.: TS27L2 (very low power) I CC = 150µA/amp.: TS27M2 (low power) I CC = 1mA/amp.: TS272 (standard) These CMOS amplifiers offer very high input impedance and extremely low input currents. The major advantage versus JFET devices is the very low input currents drift with temperature (see figure 2).

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
5,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.73
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Vio down to 2 mV max. (B version)
Wide supply voltage range: 3 to 16 V
Output voltage swing to ground
Ultra-low consumption: 150 µA/op typ
Gain bandwidth product: 1 MHz typ
Excellent phase margin on capacitive load

Resources








Alternative Descriptions

OP Amp Dual GP 16V 8-Pin SO N T/R | EBV Elektronik
IC OPAMP GP 1MHZ 8SO | Future Electronics
OP AMP, DUAL, 1MHZ, MICROPWR, 8SOIC | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TS27M2AIDT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS27M2AIDT?

Additional datasheets, footprints and schematics for TS27M2AIDT are listed on our Part Details page. You can also find images and similar parts to TS27M2AIDT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS27M2AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27M2AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS27M2AIDT fall under?

The TS27M2AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TS27M2AIDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS27M2AIDT you can contact the distributor directly for product support, shipping queries etc.

Is the TS27M2AIDT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TS27M2AIDT have stock available?

Authorised distributors including EBV Elektronik, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TS27M2AIDT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS27M2AIDT often in real-time on the comparison pages.

What if I can't find stock of TS27M2AIDT?

You can fill out our help required form which you can use to request a quote for TS27M2AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay