Status: | Active |
---|---|
Series: | TS27L4 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
298
in stock
|
Buy Now | |
element14
from US$0.68
|
298
in stock
|
Buy Now | |
Farnell
from US$0.67
|
298
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
7
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low power consumption: 10 µA/op |
Excellent phase margin on capacitive loads |
Output voltage can swing to ground |
Two input offset voltage selections |
Unity gain stable |
Product Specifications |
---|
DS0475 Very low power precision CMOS quad operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS27L4 Series 16 V 0.1 MHz CMOS Surface Mount Operational Amplifier - SOIC-14 | Future Electronics |
TS27L4IDT,Op Amp,quad,CMOS,16V,SOIC14 | RS |
OP Amp Quad GP 16V 14-Pin SOIC T/R | Avnet America |
Operational Amplifier, Quad, 100 Khz, 4, 0.04 V/ S, 3V To 16V, Soic, 14 Rohs Compliant: Yes |Stmicroelectronics TS27L4IDT | Newark Electronics |
OP AMP, QUAD, 100KHZ, MICROPWR, 14SOIC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TS27L4IDT?
Additional datasheets, footprints and schematics for TS27L4IDT are listed on our Part Details page. You can also find images and similar parts to TS27L4IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS27L4IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS27L4IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS27L4IDT fall under?
The TS27L4IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS27L4IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS27L4IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS27L4IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS27L4IDT have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for TS27L4IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS27L4IDT often in real-time on the comparison pages.
What if I can't find stock of TS27L4IDT?
You can fill out our help required form which you can use to request a quote for TS27L4IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.