Status: | Active |
---|---|
Series: | TS272 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
7,490
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
9,299
in stock
|
Buy Now | |
element14
from US$0.59
|
9,299
in stock
|
Buy Now | |
Farnell
from US$0.57
|
9,299
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
105,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now |
OUTPUT VOLTAGE CAN SWING TO GROUND |
GAIN BANDWIDTH PRODUCT: 3.5MHz |
EXCELLENT PHASE MARGIN ON CAPACITIVE LOADS |
THREE INPUT OFFSET VOLTAGE SELECTIONS |
STABLE AND LOW OFFSET VOLTAGE |
Product Specifications |
---|
DS0473 HIGH PERFORMANCE CMOS DUAL OP-AMPS |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS272 Series 6V 3.5MHz High Performance CMOS Dual Operational Amplifier - SOIC-8 | Future Electronics |
Opamp, 3.5Mhz, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics TS272IDT | Newark Electronics |
OPAMP, 3.5MHZ, -40 TO 125DEG C | element14 |
Operational Amplifier Dual 3.5MHz | RS |
OP Amp Dual GP 16V 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS272IDT?
Additional datasheets, footprints and schematics for TS272IDT are listed on our Part Details page. You can also find images and similar parts to TS272IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS272IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS272IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS272IDT fall under?
The TS272IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS272IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS272IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS272IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS272IDT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TS272IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS272IDT often in real-time on the comparison pages.
What if I can't find stock of TS272IDT?
You can fill out our help required form which you can use to request a quote for TS272IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.