Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,249
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,249
in stock
|
Buy Now | |
element14
from US$0.22
|
1,249
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 2.5V to 24V |
Initial Accuracy | 0.5% |
Temperature Coefficient | 100ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TS2431 Series Adjustable 2.5 to 24 V â–’0.5 % Shunt Voltage Reference - SOT-23 | Future Electronics |
Voltage Ref, Shunt-Adj, 2.5V-24V, Sot-23 | Newark Electronics |
VOLTAGE REF, SHUNT-ADJ, 2.5V-24V, SOT-23 | element14 |
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a TS2431BILT?
Additional datasheets, footprints and schematics for TS2431BILT are listed on our Part Details page. You can also find images and similar parts to TS2431BILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2431BILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2431BILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2431BILT fall under?
The TS2431BILT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TS2431BILT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2431BILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS2431BILT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2431BILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for TS2431BILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2431BILT often in real-time on the comparison pages.
What if I can't find stock of TS2431BILT?
You can fill out our help required form which you can use to request a quote for TS2431BILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.