Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 5ohm |
Supply Voltage Range | ± 2.7V to ± 6V |
Analogue Switch Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Bandwidth | 93MHz |
Base Number | 12 |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Turn Off Time | 41ns |
Turn On Time | 80ns |
12-V, 2:1 (SPDT), 1-channel analog switch with negative signaling capability | Texas Instruments |
Where can I find additional details, specifications and documents for a TS12A12511DRJR?
Additional datasheets, footprints and schematics for TS12A12511DRJR are listed on our Part Details page. You can also find images and similar parts to TS12A12511DRJR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS12A12511DRJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS12A12511DRJR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS12A12511DRJR fall under?
The TS12A12511DRJR is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS12A12511DRJR when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS12A12511DRJR you can contact the distributor directly for product support, shipping queries etc.
Is the TS12A12511DRJR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS12A12511DRJR have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TS12A12511DRJR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS12A12511DRJR often in real-time on the comparison pages.
What if I can't find stock of TS12A12511DRJR?
You can fill out our help required form which you can use to request a quote for TS12A12511DRJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.