TS-120-T-AA Part Information

Details for TS-120-T-AA by Samtec

Cable Leads & Connectors>Connectors>PCB Connectors

Part Downloads

Part Specifications

Pitch Spacing 2.54mm
No. of Contacts 20Contacts
Gender Header
Product Range TS Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS-120-T-AA?

Additional datasheets, footprints and schematics for TS-120-T-AA are listed in our Part Details tab. You can also find the TS-120-T-AA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS-120-T-AA in the Pricing & Inventory tab next to part details. You can view TS-120-T-AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS-120-T-AA fall under?

The TS-120-T-AA is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to TS-120-T-AA when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS-120-T-AA you can contact the distributor directly for product support, shipping queries etc.

Is the TS-120-T-AA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TS-120-T-AA have stock available?

There is no stock from authorised distributors for TS-120-T-AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS-120-T-AA often in real-time on the comparison pages.

What if I can't find stock of TS-120-T-AA?

You can fill out our help required form which you can use to request a quote for TS-120-T-AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TS-120-T-AA

Loading...
Loading Results for TS-120-T-AA
We use cookies to improve your experience. See our privacy policy.
Okay