Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$91.94
|
No stock
|
Buy Now |
Balance / Scale Type | Compact |
---|---|
Load Weight Max | 1000g |
Resolution (g) | 0.1g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Battery Size Code | AAA |
External Depth | 193mm |
External Length / Height | 35mm |
External Width | 150mm |
Range | 1000g |
Weighing Accuracy | 0.1g |
WEIGHING SCALE, 1000G | Farnell |
Where can I find additional details, specifications and documents for a TS-1000C?
Additional datasheets, footprints and schematics for TS-1000C are listed on our Part Details page. You can also find images and similar parts to TS-1000C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS-1000C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS-1000C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS-1000C fall under?
The TS-1000C is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to TS-1000C when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS-1000C you can contact the distributor directly for product support, shipping queries etc.
Is the TS-1000C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS-1000C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TS-1000C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS-1000C often in real-time on the comparison pages.
What if I can't find stock of TS-1000C?
You can fill out our help required form which you can use to request a quote for TS-1000C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.