TRX10GDP0310 Fiber Optic Products by Amphenol

OPTICAL LIMITING TRANSCEIVERS, 1310NM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wavelength Typ 1310nm
Supply Voltage 3.3V
Data Rate Max 11.3Gbps
Fibre Optic Applications Fast Ethernet
RoHS Compliant Yes

Alternative Descriptions

Optical Limiting Transceivers, 1310Nm | Newark Electronics
SFP+, LC Duplex Port | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRX10GDP0310?

Additional datasheets, footprints and schematics for TRX10GDP0310 are listed on our Part Details page. You can also find images and similar parts to TRX10GDP0310 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRX10GDP0310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRX10GDP0310 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRX10GDP0310 fall under?

The TRX10GDP0310 is listed under Optoelectronics & Displays > Fiber Optic Products > Fiber Optic Transceiver Modules.

Can I view similar or alternative parts?

You can view similar parts to TRX10GDP0310 when available in the Fiber Optic Transceiver Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRX10GDP0310 you can contact the distributor directly for product support, shipping queries etc.

Is the TRX10GDP0310 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TRX10GDP0310 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for TRX10GDP0310.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRX10GDP0310 often in real-time on the comparison pages.

What if I can't find stock of TRX10GDP0310?

You can fill out our help required form which you can use to request a quote for TRX10GDP0310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay