Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.64
1W, 10.2mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 84% |
Package Style | SIP7, Non-conductive Plastic (UL94 V-0 rated) |
Length | 19.5mm |
Width | 7.1mm |
Weight | 2.6gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 5Vdc, I/O isolation 3000Vdc | TRACO Power TRV 1-2411 | RS Americas |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC-DC Converter SIP-7 Package Semi-Regulated | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 5 VDC, 84 %Â Wirkungsgrad, TRV 1-2411 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TRV 1-2411?
Additional datasheets, footprints and schematics for TRV 1-2411 are listed on our Part Details page. You can also find images and similar parts to TRV 1-2411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRV 1-2411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRV 1-2411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRV 1-2411 fall under?
The TRV 1-2411 is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TRV 1-2411 when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRV 1-2411 you can contact the distributor directly for product support, shipping queries etc.
Is the TRV 1-2411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRV 1-2411 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TRC Electronics and Buerklin have stock available or on a lead time for TRV 1-2411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRV 1-2411 often in real-time on the comparison pages.
What if I can't find stock of TRV 1-2411?
You can fill out our help required form which you can use to request a quote for TRV 1-2411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.