Status: | Unknown |
---|---|
Series: | TRS® |
RoHS: | Unknown |
Prices starting from US$7.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.85
|
394
in stock
|
Buy Now | |
Farnell
from US$9.23
|
394
in stock
|
Buy Now | |
RS Americas
from US$7.99
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$9.33
|
-
|
Buy Now | |
Avnet America
from US$9.69
|
-
|
Buy Now | |
element14
from US$9.02
|
-
|
Buy Now | |
TTI Europe
from US$8.08
|
-
|
Buy Now |
Switching Temperature | 50°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Wire Leads |
Sensor Housing | - |
Contact Rating | 550mA at 140VAC 550mA at 200VDC |
Product Range | TRS® |
SVHC | No SVHC (15-Jan-2018) |
Sensor ThermTRS5 50C 100V Break | KEMET TRS5-50BLRU | RS Americas |
KEMET, TRS-, Temperature Sensors, 50C, + | RS |
Thermostat Switch, Nc, 50Deg C, Axial | Newark Electronics |
Thermal Reed Switch Break 50°C Switching Temp ±2.5°C Analog Flange Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a TRS5-50BLRU?
Additional datasheets, footprints and schematics for TRS5-50BLRU are listed on our Part Details page. You can also find images and similar parts to TRS5-50BLRU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS5-50BLRU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS5-50BLRU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS5-50BLRU fall under?
The TRS5-50BLRU is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TRS5-50BLRU when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS5-50BLRU you can contact the distributor directly for product support, shipping queries etc.
Is the TRS5-50BLRU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS5-50BLRU have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for TRS5-50BLRU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS5-50BLRU often in real-time on the comparison pages.
What if I can't find stock of TRS5-50BLRU?
You can fill out our help required form which you can use to request a quote for TRS5-50BLRU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.