Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | VQFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | TRS3253E |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a TRS3253EIRSMR?
Additional datasheets, footprints and schematics for TRS3253EIRSMR are listed on our Part Details page. You can also find images and similar parts to TRS3253EIRSMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS3253EIRSMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS3253EIRSMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS3253EIRSMR fall under?
The TRS3253EIRSMR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TRS3253EIRSMR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS3253EIRSMR you can contact the distributor directly for product support, shipping queries etc.
Is the TRS3253EIRSMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS3253EIRSMR have stock available?
There is no stock from authorised distributors for TRS3253EIRSMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS3253EIRSMR often in real-time on the comparison pages.
What if I can't find stock of TRS3253EIRSMR?
You can fill out our help required form which you can use to request a quote for TRS3253EIRSMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.