TRS 2-2422 DC/DC Converter isolated, regulated by Traco Power

2 Watt DC/DC converter, industrial, 2:1 input, regulated, compact design, 1600 VDC isolation, encapsulated, SMD package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.21

Distributor Stock
Logo for RS
RS
from US$16.12
2
in stock
Buy Now
Logo for Sager
Sager
from US$12.64
112
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$15.36
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$16.87
-
Buy Now
Logo for element14
element14
from US$14.35
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$15.38
-
Buy Now
Logo for Buerklin
Buerklin
from US$14.37
-
Buy Now
Logo for Distrelec
Distrelec
from US$15.98
-
Buy Now
Logo for Farnell
Farnell
from US$11.21
-
Buy Now

Specifications

2W, 8mm
Input Voltage 18-36VDC
Output Voltage ±12
Output Current 83/83mA
Efficiency 83%
Package Style Encapsulated, Non-conductive Plastic (UL94 V-0 rated)
Length 12.1mm
Width 11.9mm
Weight 2.1gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Isolated DC/DC Converters - SMD | Sager
Converter: DC/DC | Transfer Multisort Elektronik
DC/DC Converter Isolated +/-12V 2W | RS
Product Type: Dc/Dc | Newark Electronics
DC-DC Converter, Dual Output, 2W, 18-36Vin, +-12Vout, 83mA, SMD, TRS 2 Series | TRACO Power TRS 2-2422 | RS Americas
Dual Output DC/DC Converter Wide 2:1 Input Voltage Range Ultra Compact SMD Package | TRC Electronics
DC/DC-Wandler, 18-36 VDC, 2 W, 2 Ausgänge, ±12 VDC, 83 % Wirkungsgrad, TRS 2-2422 | Buerklin
Traco Power DC/DC Converter 18 ... 36V 12V 83mA 2W | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRS 2-2422?

Additional datasheets, footprints and schematics for TRS 2-2422 are listed on our Part Details page. You can also find images and similar parts to TRS 2-2422 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRS 2-2422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS 2-2422 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRS 2-2422 fall under?

The TRS 2-2422 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TRS 2-2422 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRS 2-2422 you can contact the distributor directly for product support, shipping queries etc.

Is the TRS 2-2422 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TRS 2-2422 have stock available?

Authorised distributors including Sager, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for TRS 2-2422.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRS 2-2422 often in real-time on the comparison pages.

What if I can't find stock of TRS 2-2422?

You can fill out our help required form which you can use to request a quote for TRS 2-2422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay