Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.62
|
31
in stock
|
Buy Now | |
element14
from US$16.72
|
31
in stock
|
Buy Now | |
Farnell
from US$10.75
|
31
in stock
|
Buy Now | |
RS Americas
from US$15.10
|
-
|
Buy Now | |
TRC Electronics
from US$13.57
|
-
|
Buy Now | |
Buerklin
from US$12.78
|
-
|
Buy Now | |
Distrelec
from US$14.29
|
-
|
Buy Now | |
Sager
from US$11.15
|
-
|
Buy Now |
2W, 8mm | |
Input Voltage | 18-36VDC |
Output Voltage | 9 |
Output Current | 222mA |
Efficiency | 80% |
Package Style | Encapsulated, Non-conductive Plastic (UL94 V-0 rated) |
Length | 12.1mm |
Width | 11.9mm |
Weight | 2.1gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 9V, 0.222A Rohs Compliant: Yes |Traco Power TRS 2-2419 | Newark Electronics |
DC-DC CONVERTER, 9V, 0.222A | element14 |
DC/DC Converter Isolated 9V 2W | RS |
DC-DC Converter, Single Output, 2W, 18-36Vin, 9Vout, 222mA, SMD, TRS 2 Series | TRACO Power TRS 2-2419 | RS Americas |
9Vdc DC/DC Converter Wide 2:1 Input Voltage Range Ultra Compact SMD Package | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 2 W, 1 Ausgang, 9 VDC, 80 % Wirkungsgrad, TRS 2-2419 | Buerklin |
Traco Power DC/DC Converter 18 ... 36V 9V 222mA 2W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TRS 2-2419?
Additional datasheets, footprints and schematics for TRS 2-2419 are listed on our Part Details page. You can also find images and similar parts to TRS 2-2419 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS 2-2419 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS 2-2419 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS 2-2419 fall under?
The TRS 2-2419 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TRS 2-2419 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS 2-2419 you can contact the distributor directly for product support, shipping queries etc.
Is the TRS 2-2419 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS 2-2419 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TRS 2-2419.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS 2-2419 often in real-time on the comparison pages.
What if I can't find stock of TRS 2-2419?
You can fill out our help required form which you can use to request a quote for TRS 2-2419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.