Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.10
|
-
|
Buy Now | |
RS Americas
from US$17.12
|
-
|
Buy Now | |
element14
from US$17.47
|
-
|
Buy Now | |
TRC Electronics
from US$15.38
|
-
|
Buy Now | |
Buerklin
from US$14.44
|
-
|
Buy Now | |
Distrelec
from US$16.06
|
-
|
Buy Now | |
Sager
from US$12.64
|
-
|
Buy Now | |
Farnell
from US$14.58
|
-
|
Buy Now |
2W, 8mm | |
Input Voltage | Sep-18VDC |
Output Voltage | ±15 |
Output Current | 67/67mA |
Efficiency | 81% |
Package Style | Encapsulated, Non-conductive Plastic (UL94 V-0 rated) |
Length | 12.1mm |
Width | 11.9mm |
Weight | 2.1gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated +/-15V 2W | RS |
Dc-Dc Converter, 2 O/P, 2W | Newark Electronics |
DC-DC Converter, Dual Output, 2W, 9-18Vin, +-15Vout, 67mA, SMD, TRS 2 Series | TRACO Power TRS 2-1223 | RS Americas |
DC-DC CONVERTER, 2 O/P, 2W | element14 |
Dual Output DC/DC Converter Wide 2:1 Input Voltage Range Ultra Compact SMD Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 2 W, 2 Ausgänge, ±15 VDC, 81 % Wirkungsgrad, TRS 2-1223 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 15V 67mA 2W | Distrelec |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TRS 2-1223?
Additional datasheets, footprints and schematics for TRS 2-1223 are listed on our Part Details page. You can also find images and similar parts to TRS 2-1223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS 2-1223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS 2-1223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS 2-1223 fall under?
The TRS 2-1223 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TRS 2-1223 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS 2-1223 you can contact the distributor directly for product support, shipping queries etc.
Is the TRS 2-1223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS 2-1223 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TRS 2-1223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS 2-1223 often in real-time on the comparison pages.
What if I can't find stock of TRS 2-1223?
You can fill out our help required form which you can use to request a quote for TRS 2-1223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.