TRPGR30ATGB . Part Information
Details for TRPGR30ATGB . by Texas Instruments
Electrical & Lighting > Wireless Systems & Modules > RFID Modules

Buy TRPGR30ATGB Directly from Texas Instruments (57784 in stock) at $2.2180
Part Downloads

Part Specifications
Tag Type | Cylindrical Glass |
Frequency | 134.2kHz |
Memory Size | 80bit |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- TRANSPONDER, 134.2KHZ, 80BIT, GLASS; Tag Type:Cylindrical Glass; Frequency:134.2kHz; Memory Size:80bit; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
- 32-mm LF Glass Encapsulated Transponder, RO | Texas Instruments
Viewing Distributors for TRPGR30ATGB .
Loading...
Loading Results for TRPGR30ATGB .