TRN 1-4810 DC/DC Converter isolated, regulated by Traco Power

1 Watt DC/DC converter, industrial, 2:1 input, regulated, compact design, 1600 VDC isolation, encapsulated, SIP package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.64

Distributor Stock
Logo for RS
RS
from US$8.65
8
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$8.30
40
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$9.21
10
in stock
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$9.26
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.41
-
Buy Now
Logo for element14
element14
from US$8.82
-
Buy Now
Logo for Buerklin
Buerklin
from US$7.98
-
Buy Now
Logo for Distrelec
Distrelec
from US$10.26
-
Buy Now
Logo for Sager
Sager
from US$7.64
-
Buy Now
Logo for Farnell
Farnell
from US$8.26
-
Buy Now

Specifications

1W, 11mm
Input Voltage 36-75VDC
Output Voltage 3.3
Output Current 300mA
Efficiency 77%
Package Style SIP5
Length 11.9mm
Width 7.7mm
country of origin TW
ESD Sensitive No

Alternative Descriptions

Converter: DC/DC | Transfer Multisort Elektronik
DC/DC Converter Isolated 3.3V 1W | RS
DC/DC Converter Wide 2:1 Input Voltage Range SIP Package | TRC Electronics
Product Type: Dc/Dc | Newark Electronics
Power Supply | RS Americas
DC-DC CONVERTER, 3.3V, 0.3A | element14
DC/DC-Wandler, 36-75 VDC, 1 W, 1 Ausgang, 3,3 VDC, 77 % Wirkungsgrad, TRN 1-4810 | Buerklin
Traco Power DC/DC Converter 36 ... 75V 3.3V 300mA 1W | Distrelec
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRN 1-4810?

Additional datasheets, footprints and schematics for TRN 1-4810 are listed on our Part Details page. You can also find images and similar parts to TRN 1-4810 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRN 1-4810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRN 1-4810 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRN 1-4810 fall under?

The TRN 1-4810 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TRN 1-4810 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRN 1-4810 you can contact the distributor directly for product support, shipping queries etc.

Is the TRN 1-4810 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TRN 1-4810 have stock available?

Authorised distributors including CoreStaff, Transfer Multisort Elektronik, RS, TRC Electronics and Newark Electronics have stock available or on a lead time for TRN 1-4810.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRN 1-4810 often in real-time on the comparison pages.

What if I can't find stock of TRN 1-4810?

You can fill out our help required form which you can use to request a quote for TRN 1-4810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay