Status: | Unknown |
---|---|
Series: | TRM Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRM Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.023ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
TRM tantalum capacitor SMT 4V 1000uF | RS |
Cap, 1000Μf, 4V, 10%, 2917 | Newark Electronics |
1000uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 4 V dc +/-10%, TRM Series | AVX TRME108K004R0023 | RS Americas |
CAP, 1000µF, 4V, 10%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRME108K004R0023?
Additional datasheets, footprints and schematics for TRME108K004R0023 are listed on our Part Details page. You can also find images and similar parts to TRME108K004R0023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRME108K004R0023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRME108K004R0023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRME108K004R0023 fall under?
The TRME108K004R0023 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRME108K004R0023 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRME108K004R0023 you can contact the distributor directly for product support, shipping queries etc.
Is the TRME108K004R0023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRME108K004R0023 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TRME108K004R0023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRME108K004R0023 often in real-time on the comparison pages.
What if I can't find stock of TRME108K004R0023?
You can fill out our help required form which you can use to request a quote for TRME108K004R0023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.