Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.36ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Trj Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TRJE227K010RRJ | Newark Electronics |
Cap Tant Solid 220uF 10V E CASE 10% | Future Electronics |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
High performance MnO2,220 uF,10 V | AVX TRJE227K010RRJ | RS Americas |
CAP, 220µF, 10V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJE227K010RRJ?
Additional datasheets, footprints and schematics for TRJE227K010RRJ are listed on our Part Details page. You can also find images and similar parts to TRJE227K010RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJE227K010RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJE227K010RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJE227K010RRJ fall under?
The TRJE227K010RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJE227K010RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJE227K010RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJE227K010RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJE227K010RRJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TRJE227K010RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJE227K010RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJE227K010RRJ?
You can fill out our help required form which you can use to request a quote for TRJE227K010RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.