Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Trj Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TRJE106K050R0400 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
High performance MnO2,10 uF,50 V | AVX TRJE106K050R0400 | RS Americas |
CAP, 10µF, 50V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJE106K050R0400?
Additional datasheets, footprints and schematics for TRJE106K050R0400 are listed on our Part Details page. You can also find images and similar parts to TRJE106K050R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJE106K050R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJE106K050R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJE106K050R0400 fall under?
The TRJE106K050R0400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJE106K050R0400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJE106K050R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJE106K050R0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJE106K050R0400 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TRJE106K050R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJE106K050R0400 often in real-time on the comparison pages.
What if I can't find stock of TRJE106K050R0400?
You can fill out our help required form which you can use to request a quote for TRJE106K050R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.