Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.49ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 68 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TRJD686K016RRJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
High performance MnO2,68 uF,16 V | AVX TRJD686K016RRJ | RS Americas |
CAP, 68µF, 16V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 68 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJD686K016RRJ?
Additional datasheets, footprints and schematics for TRJD686K016RRJ are listed on our Part Details page. You can also find images and similar parts to TRJD686K016RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJD686K016RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJD686K016RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJD686K016RRJ fall under?
The TRJD686K016RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJD686K016RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJD686K016RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJD686K016RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJD686K016RRJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TRJD686K016RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJD686K016RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJD686K016RRJ?
You can fill out our help required form which you can use to request a quote for TRJD686K016RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.