Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
No stock
|
Buy Now | |
TTI Europe
from US$1.05
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
element14
from US$1.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.65ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
22UF 35V 10% D | TTI Europe |
Surface Mount Tantalum Capacitor, Trj Series, 22 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TRJD226K035RRJ | Newark Electronics |
CAP TANT 22UF 10% 35V 2917 | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
High performance MnO2,22 uF,35 V | AVX TRJD226K035RRJ | RS Americas |
CAP, 22µF, 35V, 10%, 2917, SMD | element14 |
Cap Tant Solid 22uF 35V D CASE 10% (7.3 X 4.3 X 2.9mm) SMD 7343-31 0.65 Ohm 125?C T/R | Avnet Asia |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJD226K035RRJ?
Additional datasheets, footprints and schematics for TRJD226K035RRJ are listed on our Part Details page. You can also find images and similar parts to TRJD226K035RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJD226K035RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJD226K035RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJD226K035RRJ fall under?
The TRJD226K035RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJD226K035RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJD226K035RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJD226K035RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJD226K035RRJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TRJD226K035RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJD226K035RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJD226K035RRJ?
You can fill out our help required form which you can use to request a quote for TRJD226K035RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.