Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 22 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TRJD226K035R0400 | Newark Electronics |
CAP, 22µF, 35V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
High performance MnO2,22 uF,35 V | AVX TRJD226K035R0400 | RS Americas |
22UF 35V 10% D | TTI Europe |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJD226K035R0400?
Additional datasheets, footprints and schematics for TRJD226K035R0400 are listed on our Part Details page. You can also find images and similar parts to TRJD226K035R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJD226K035R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJD226K035R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJD226K035R0400 fall under?
The TRJD226K035R0400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJD226K035R0400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJD226K035R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJD226K035R0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJD226K035R0400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TRJD226K035R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJD226K035R0400 often in real-time on the comparison pages.
What if I can't find stock of TRJD226K035R0400?
You can fill out our help required form which you can use to request a quote for TRJD226K035R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.