Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 10Μf, 35V, 10% Rohs Compliant: Yes |Kyocera Avx TRJD106K035R0400 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
High performance MnO2,10 uF,35 V | AVX TRJD106K035R0400 | RS Americas |
CAP, 10µF, 35V, 10% | element14 |
CAP, 10µF, 35V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJD106K035R0400?
Additional datasheets, footprints and schematics for TRJD106K035R0400 are listed on our Part Details page. You can also find images and similar parts to TRJD106K035R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJD106K035R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJD106K035R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJD106K035R0400 fall under?
The TRJD106K035R0400 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJD106K035R0400 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJD106K035R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJD106K035R0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJD106K035R0400 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TRJD106K035R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJD106K035R0400 often in real-time on the comparison pages.
What if I can't find stock of TRJD106K035R0400?
You can fill out our help required form which you can use to request a quote for TRJD106K035R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.