Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
59,395
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
59,395
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Tantalum Capacitors-Solid SMD 100uF +/-20% 10V | Rapid Electronics |
TRJ Series 100 uF â–’20 % 10 V Surface Mount Professional Tantalum Chip Capacitor | Future Electronics |
Capacitor, Tantalum, 100Uf, 10V, 2312 | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
High performance MnO2,100 uF,10 V | AVX TRJC107M010RRJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJC107M010RRJ?
Additional datasheets, footprints and schematics for TRJC107M010RRJ are listed on our Part Details page. You can also find images and similar parts to TRJC107M010RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJC107M010RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJC107M010RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJC107M010RRJ fall under?
The TRJC107M010RRJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJC107M010RRJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJC107M010RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJC107M010RRJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRJC107M010RRJ have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TRJC107M010RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJC107M010RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJC107M010RRJ?
You can fill out our help required form which you can use to request a quote for TRJC107M010RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.