Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.2ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TRJC107K010R0200 | Newark Electronics |
CAP, 100µF, 10V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
High performance MnO2,100 uF,10 V | AVX TRJC107K010R0200 | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 10 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJC107K010R0200?
Additional datasheets, footprints and schematics for TRJC107K010R0200 are listed on our Part Details page. You can also find images and similar parts to TRJC107K010R0200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJC107K010R0200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJC107K010R0200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJC107K010R0200 fall under?
The TRJC107K010R0200 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJC107K010R0200 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJC107K010R0200 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJC107K010R0200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJC107K010R0200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TRJC107K010R0200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJC107K010R0200 often in real-time on the comparison pages.
What if I can't find stock of TRJC107K010R0200?
You can fill out our help required form which you can use to request a quote for TRJC107K010R0200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.