TRJB336K006R0600 Capacitors by KYOCERA AVX

CAP 33µF 6.3V 10% SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 6.3V
Tantalum Capacitor Case 1411 [3528 Metric]
Product Range -
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.6ohm
Manufacturer Size Code B
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%
Capacitor Mounting SMD
Capacitor Terminals SMD
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

CAP, 33µF, 6.3V, 10%, SMD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRJB336K006R0600?

Additional datasheets, footprints and schematics for TRJB336K006R0600 are listed on our Part Details page. You can also find images and similar parts to TRJB336K006R0600 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRJB336K006R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJB336K006R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRJB336K006R0600 fall under?

The TRJB336K006R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TRJB336K006R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRJB336K006R0600 you can contact the distributor directly for product support, shipping queries etc.

Is the TRJB336K006R0600 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TRJB336K006R0600 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for TRJB336K006R0600.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRJB336K006R0600 often in real-time on the comparison pages.

What if I can't find stock of TRJB336K006R0600?

You can fill out our help required form which you can use to request a quote for TRJB336K006R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay