Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.1ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 22 F, 10%, 16 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TRJB226K016RRJ | Newark Electronics |
CAP TANT 22UF 10% 16V 1411 | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
High performance MnO2,22 uF,16 V | AVX TRJB226K016RRJ | RS Americas |
CAP, 22µF, 16V, 10%, SMD | Farnell |
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJB226K016RRJ?
Additional datasheets, footprints and schematics for TRJB226K016RRJ are listed on our Part Details page. You can also find images and similar parts to TRJB226K016RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJB226K016RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJB226K016RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJB226K016RRJ fall under?
The TRJB226K016RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJB226K016RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJB226K016RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJB226K016RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJB226K016RRJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for TRJB226K016RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJB226K016RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJB226K016RRJ?
You can fill out our help required form which you can use to request a quote for TRJB226K016RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.