Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TRJ Series - 20% 10V 6800000 Ohms Case size A | Future Electronics |
CAP, 6.8µF, 10V, 10%, 1206, SMD | Farnell |
Surface Mount Tantalum Capacitor, 6.8 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJA685K010R1800?
Additional datasheets, footprints and schematics for TRJA685K010R1800 are listed on our Part Details page. You can also find images and similar parts to TRJA685K010R1800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJA685K010R1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJA685K010R1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJA685K010R1800 fall under?
The TRJA685K010R1800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJA685K010R1800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJA685K010R1800 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJA685K010R1800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJA685K010R1800 have stock available?
Authorised distributors including Future Electronics, Farnell and Avnet Abacus have stock available or on a lead time for TRJA685K010R1800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJA685K010R1800 often in real-time on the comparison pages.
What if I can't find stock of TRJA685K010R1800?
You can fill out our help required form which you can use to request a quote for TRJA685K010R1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.