Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 7ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 0.33 F, 10%, 50 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TRJA334K050RRJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.33 uF, 50 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Tantalum - NTP Conformal0.33 uF,50 V | AVX TRJA334K050RRJ | RS Americas |
CAP, 0.33µF, 50V, 10%, 1206, SMD | Farnell |
Surface Mount Tantalum Capacitor, 0.33 uF, 50 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJA334K050RRJ?
Additional datasheets, footprints and schematics for TRJA334K050RRJ are listed on our Part Details page. You can also find images and similar parts to TRJA334K050RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJA334K050RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJA334K050RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJA334K050RRJ fall under?
The TRJA334K050RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJA334K050RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJA334K050RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJA334K050RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJA334K050RRJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for TRJA334K050RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJA334K050RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJA334K050RRJ?
You can fill out our help required form which you can use to request a quote for TRJA334K050RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.