Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 16.47ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Trj Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TRJA154K035RRJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 0.15 uF, 35 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
High performance MnO2,0.15 uF,35 V | AVX TRJA154K035RRJ | RS Americas |
Surface Mount Tantalum Capacitor, 0.15 uF, 35 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJA154K035RRJ?
Additional datasheets, footprints and schematics for TRJA154K035RRJ are listed on our Part Details page. You can also find images and similar parts to TRJA154K035RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJA154K035RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJA154K035RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJA154K035RRJ fall under?
The TRJA154K035RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJA154K035RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJA154K035RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJA154K035RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJA154K035RRJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for TRJA154K035RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJA154K035RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJA154K035RRJ?
You can fill out our help required form which you can use to request a quote for TRJA154K035RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.