Status: | Unknown |
---|---|
Series: | TRJ Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,275
in stock
|
Buy Now | |
element14
from US$0.31
|
1,275
in stock
|
Buy Now | |
Avnet Abacus
-
|
310,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TRJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Trj Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TRJA106K010R1800 | Newark Electronics |
CAP, 10µF, 10V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
TRJ Series 10 uF ▒10% 10 V Surface Mount Molded Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
High performance MnO2,10 uF,10 V | AVX TRJA106K010R1800 | RS Americas |
Where can I find additional details, specifications and documents for a TRJA106K010R1800?
Additional datasheets, footprints and schematics for TRJA106K010R1800 are listed on our Part Details page. You can also find images and similar parts to TRJA106K010R1800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJA106K010R1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJA106K010R1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJA106K010R1800 fall under?
The TRJA106K010R1800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJA106K010R1800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJA106K010R1800 you can contact the distributor directly for product support, shipping queries etc.
Is the TRJA106K010R1800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJA106K010R1800 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for TRJA106K010R1800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJA106K010R1800 often in real-time on the comparison pages.
What if I can't find stock of TRJA106K010R1800?
You can fill out our help required form which you can use to request a quote for TRJA106K010R1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.