Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.89
|
29
in stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power | 40VA |
Output Voltage VAC | 24VAC |
Power Supply Output Type | Fixed |
RoHS Compliant | No |
Power Supply Applications:Ite | Newark Electronics |
Where can I find additional details, specifications and documents for a TRG2440?
Additional datasheets, footprints and schematics for TRG2440 are listed on our Part Details page. You can also find images and similar parts to TRG2440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRG2440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRG2440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRG2440 fall under?
The TRG2440 is listed under Power & Line Protection > Power Supplies > AC / AC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TRG2440 when available in the AC / AC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRG2440 you can contact the distributor directly for product support, shipping queries etc.
Is the TRG2440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRG2440 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TRG2440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRG2440 often in real-time on the comparison pages.
What if I can't find stock of TRG2440?
You can fill out our help required form which you can use to request a quote for TRG2440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.